Mini-Circuits Balun BBFCG2-232+

Description
RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-BBFCG2-232+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad

RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Balun - 3157-BBFCG2-232+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad

RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Balun - 3157-BBFCG2-232+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad

RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-BBFCG2-232+CT-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP4 Series Hexa-Path Magnetics - HP4-0075 HP4-0075LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 50 VA
View Details