Mini-Circuits 1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω TC4-11+

Description
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω
Request a Quote Datasheet
Description
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω - TC4-11+ - Mini-Circuits
Brooklyn, NY, United States
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω
TC4-11+
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω TC4-11+
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω

1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω

Supplier's Site Datasheet
Balun - 3157-TC4-11+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 1.1GHz 12.5:50 5-SMD Module

RF Balun 2MHz ~ 1.1GHz 12.5:50 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-11+ 3157-TC4-11+TR-ND
Product Name 1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω - TCM2-182-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 2150 - 3600 MHz, 50Ω - TCW2-362+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω - T16-6T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 75Ω - TC1-1-13M-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers