Mini-Circuits PHASE DET / SURF MT / RoHS SYPD-1+

Description
PHASE DET / SURF MT / RoHS
Request a Quote
Description
PHASE DET / SURF MT / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYPD-1+ is a surface mount phase detector designed for RF applications between 1 and 100 MHz, with a 50Ω impedance and negative DC output polarity. It features a typical DC output of 1000 mV and a low DC offset of 0.2 mV, with a minimum isolation of 40 dB between RF inputs. The device operates from -40°C to 85°C and is housed in a TTT167 case measuring 9.65 × 12.70 × 5.84 mm. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SYPD-1+ is a surface mount phase detector designed for RF applications between 1 and 100 MHz, with a 50Ω impedance and negative DC output polarity. It features a typical DC output of 1000 mV and a low DC offset of 0.2 mV, with a minimum isolation of 40 dB between RF inputs. The device operates from -40°C to 85°C and is housed in a TTT167 case measuring 9.65 × 12.70 × 5.84 mm. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
PHASE DET / SURF MT / RoHS - SYPD-1+ - Mini-Circuits
Brooklyn, NY, United States
PHASE DET / SURF MT / RoHS
SYPD-1+
PHASE DET / SURF MT / RoHS SYPD-1+
PHASE DET / SURF MT / RoHS

PHASE DET / SURF MT / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Phase Detectors and Comparators
Product Number SYPD-1+
Product Name PHASE DET / SURF MT / RoHS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - ZX47-40LN-S+ - Quarktwin Technology Ltd.
Specs
Input Frequency Range 10 to 8000 MHz
Package Type Module, SMA Connectors
View Details
PHASE DET / SURF MT / RoHS - SYPD-52W+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
RF Detectors - ZX47-60-S+ - Quarktwin Technology Ltd.
Specs
Input Frequency Range 10 to 8000 MHz
Package Type Module, SMA Connectors
View Details