RF Mixer IC Cellular, PCS 40MHz ~ 2.5GHz
RF Mixer IC Cellular, PCS 40MHz ~ 2.5GHz
RF Mixer IC Cellular, PCS 40MHz ~ 2.5GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 712389-SYM-25DLHW+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1736+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RF Mixer IC Cellular, PCS 40MHz ~ 2.5GHz
IC MIXER 40MHZ-2.5GHZ 6SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 3157-SYM-25DLHW+TR-ND | 712389-SYM-25DLHW+ | SYM-25DLHW+ | SYM-25DLHW+ |
| Product Name | RF Mixers | RF Mixers - SYM-25DLHW+ | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead |