Mini-Circuits RF Mixers - SYM-2500 SYM-2500

Description
Manufacturer: Mini-Circuits Win Source Part Number: 712388-SYM-2500 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Reference case: NUL Reference Date Code: 0107+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 712388-SYM-2500 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Reference case: NUL Reference Date Code: 0107+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SYM-2500 - 712388-SYM-2500 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SYM-2500
712388-SYM-2500
RF Mixers - SYM-2500 712388-SYM-2500
Manufacturer: Mini-Circuits Win Source Part Number: 712388-SYM-2500 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Reference case: NUL Reference Date Code: 0107+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 712388-SYM-2500
Manufacturer Homepage: www.minicircuits.com
RoHS State: Request Verification
Reference case: NUL
Reference Date Code: 0107+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 712388-SYM-2500
Product Name RF Mixers - SYM-2500
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MCA1-42+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 300 to 2400 MHz
View Details
2 suppliers
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details
Mixers - CDBS-9014 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 10 to 2000 MHz
View Details
MM1-0222LSM-2, GaAs MMIC Double Balanced Mixer - MM1-0222LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 2000 to 22000 MHz
View Details