RF Mixer IC Cellular, ISM, UHF 100MHz ~ 1.37GHz
Manufacturer: Mini-Circuits
Win Source Part Number: 898721-SYM-14H+
Features: RF Mixer IC Cellular, ISM, UHF - 100MHz ~ 1.37GHz
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
IC MIXER 100MHZ-1.37GHZ 6SMD Product overview: SYM-14H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 1.37GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHZ, 1.37GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-14H+ can be used for catalog matching and distributor lookup.
RF Mixer IC Cellular, ISM, UHF 100MHz ~ 1.37GHz
IC MIXER 100MHZ-1.37GHZ 6SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 3157-SYM-14H+TR-ND | 898721-SYM-14H+ | 861-SYM-14H+ | SYM-14H+ | SYM-14H+ |
| Product Name | RF Mixers | RF Mixers - SYM-14H+ | 100MHZ 1.37GHZ Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 6-SMD, No Lead | Surface Mount | Tape & Reel (TR) | Surface Mount; 6-SMD, No Lead |