Mini-Circuits RF Filters SXLP-36+

Description
LUMPED LC LPF, DC - 36 MHZ, 50
Request a Quote Datasheet
Description
LUMPED LC LPF, DC - 36 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-SXLP-36+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC LPF, DC - 36 MHZ, 50

LUMPED LC LPF, DC - 36 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-SXLP-36+-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 12000 MHz
Insertion Loss 1.2 dB
View Details
RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter - MFHP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details