The BFCN-2555+ is a 50Ω LTCC surface mount bandpass filter with a 2500 to 2610 MHz passband, housed in a 1206 footprint. It offers a typical insertion loss of 7 dB, return loss of 12.74 dB, and 30 dB typical rejection outside the passband. The filter supports up to 1.5 W power handling at +25°C, with derating to 0.25 W at +100°C, and operates across -55°C to +100°C. Wrap-around terminations enhance solderability and reliability in high-humidity or high-temperature environments. It is RoHS compliant and uses the FV1206-1 case style.
Mini-Circuits’ BFCN-2555+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 110 MHz passband, these units offer low insertion loss and good rejection.
Manufacturer: Mini-Circuits
Win Source Part Number: 709732-BFCN-2555+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1512+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
2.555GHz Center Band Pass Ceramic Filter 110MHz 50Ohm 6-SMD, No Lead
LTCC BAND PASS FILTER, 2500 - 26
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2555+ | BFCN-2555+ | 3157-BFCN-2555+TR-ND | BFCN-2555+ |
| Product Name | LTCC Band Pass Filter, 2500 - 2610 MHz, 50Ω | Ceramic Filters - BFCN-2555+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 2555 dB | 7 dB | 7 dB | |
| Filter Technology | Passive Filter |