Mini-Circuits Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω SBP-27R5+

Description
SBP-27R5+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 31 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Description
SBP-27R5+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 31 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBP-27R5+ is a 50W coaxial bandpass filter with a passband from 24 to 31 MHz, designed for applications including transmitters, receivers, and test equipment. It features a connectorized FF99 case with SMA-male and SMA-female connectors, measuring 17.78 mm by 50.29 mm by 7.92 mm and weighing 42.0 grams. The filter provides a typical VSWR of 1.3:1 and 30 dB rejection in the stop bands. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

SBP-27R5+ is a 50W coaxial bandpass filter with a passband from 24 to 31 MHz, designed for applications including transmitters, receivers, and test equipment. It features a connectorized FF99 case with SMA-male and SMA-female connectors, measuring 17.78 mm by 50.29 mm by 7.92 mm and weighing 42.0 grams. The filter provides a typical VSWR of 1.3:1 and 30 dB rejection in the stop bands. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω - SBP-27R5+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω
SBP-27R5+
Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω SBP-27R5+
SBP-27R5+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 31 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

SBP-27R5+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 31 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-27R5+
Product Name Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Bandpass Filter, 9600 to 13200 MHz, 50Ω, 2.92 mm Female - ZABF-K11R5G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11500 dB
View Details
LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω - BFCN-2975+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2975 dB
View Details
4 suppliers
RF Filters - 3157-HFCG-2200+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8200 MHz
View Details
RF Filters - 3157-HFCW-1042+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 8.50E6 kHz
View Details