Mini-Circuits RF Filters EQY-3-453+

Description
Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-EQY-3-453+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-3-453+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-3-453+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 6-TDFN Exposed Pad

Buy Now Datasheet
RF Filters - EQY-3-453+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-3-453+
RF Filters EQY-3-453+
RF FILTER 3.5 DB 6TDFN

RF FILTER 3.5 DB 6TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-EQY-3-453+CT-ND EQY-3-453+
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 14.6 GHz Lowpass Filter - MFLP-00030CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
2200-2600MHz SMA-Female Suspended Stripline Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(2400/400)-1902S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 300 to 5000 MHz
Insertion Loss 2.5 dB
View Details