Mini-Circuits Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω SXBP-150+

Description
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω - SXBP-150+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω
SXBP-150+
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω SXBP-150+
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω

Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-150+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 140-160 MHZ, 50

LUMPED LC BPF, 140-160 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-150+ 3157-SXBP-150+-ND
Product Name Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-BFCN-732-2+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7330 MHz
View Details
Ceramic Filters - 3157-HFCN-3100+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 6650 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω - CBP-1350C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-3500+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 6850 MHz
View Details
3 suppliers