Mini-Circuits PHASE SHF / SURF MT / RoHS SPHSA-251+

Description
Mini-Circuits’ SPHSA-251+ is a voltage variable phase shifter providing 180°phase control from 150 to 250 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.
Request a Quote Datasheet
Description
Mini-Circuits’ SPHSA-251+ is a voltage variable phase shifter providing 180°phase control from 150 to 250 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHASE SHF / SURF MT / RoHS - SPHSA-251+ - Mini-Circuits
Brooklyn, NY, United States
PHASE SHF / SURF MT / RoHS
SPHSA-251+
PHASE SHF / SURF MT / RoHS SPHSA-251+
Mini-Circuits’ SPHSA-251+ is a voltage variable phase shifter providing 180°phase control from 150 to 250 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.

Mini-Circuits’ SPHSA-251+ is a voltage variable phase shifter providing 180°phase control from 150 to 250 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Phase Shifters
Product Number SPHSA-251+
Product Name PHASE SHF / SURF MT / RoHS
Frequency Range 150 to 250 MHz
Phase Shift Range 180-deg
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Specs
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
View Details
PHASE SHFT SURF MT RoHS - SCPHS-13.6+ - Mini-Circuits
Specs
Frequency Range 10 to 16 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-23+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details