Mini-Circuits PHASE SHF / SURF MT / RoHS SPHSA-152+

Description
Mini-Circuits’ SPHSA-152+ is a surface mount voltage variable phase shifter providing precise 360˚ phase control from 800 to 1500 MHz, supporting many popular cellular and communications application bands. This model achieves low insertion loss of 2.8 dB and good VSWR of 1.2:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space- efficient, low-cost alternative to larger connectorized phase shifters.
Request a Quote Datasheet
Description
Mini-Circuits’ SPHSA-152+ is a surface mount voltage variable phase shifter providing precise 360˚ phase control from 800 to 1500 MHz, supporting many popular cellular and communications application bands. This model achieves low insertion loss of 2.8 dB and good VSWR of 1.2:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space- efficient, low-cost alternative to larger connectorized phase shifters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHASE SHF / SURF MT / RoHS - SPHSA-152+ - Mini-Circuits
Brooklyn, NY, United States
PHASE SHF / SURF MT / RoHS
SPHSA-152+
PHASE SHF / SURF MT / RoHS SPHSA-152+
Mini-Circuits’ SPHSA-152+ is a surface mount voltage variable phase shifter providing precise 360˚ phase control from 800 to 1500 MHz, supporting many popular cellular and communications application bands. This model achieves low insertion loss of 2.8 dB and good VSWR of 1.2:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space- efficient, low-cost alternative to larger connectorized phase shifters.

Mini-Circuits’ SPHSA-152+ is a surface mount voltage variable phase shifter providing precise 360˚ phase control from 800 to 1500 MHz, supporting many popular cellular and communications application bands. This model achieves low insertion loss of 2.8 dB and good VSWR of 1.2:1. It has a control bandwidth of DC to 50 kHz and a control voltage range of 0 to +15V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space- efficient, low-cost alternative to larger connectorized phase shifters.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Phase Shifters
Product Number SPHSA-152+
Product Name PHASE SHF / SURF MT / RoHS
Frequency Range 800 to 1500 MHz
Phase Shift Range 360-deg
Insertion Loss 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-23+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
PHASE SHFT SURF MT - SCPHS-51+ - Mini-Circuits
Specs
Frequency Range 25 to 48 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details