Mini-Circuits RF Mixers SIM-U712H+

Description
RF Mixer IC Cellular, WiMax Up Converter 10MHz ~ 7.1GHz
Request a Quote Datasheet
Description
RF Mixer IC Cellular, WiMax Up Converter 10MHz ~ 7.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 3157-SIM-U712H+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Cellular, WiMax Up Converter 10MHz ~ 7.1GHz

RF Mixer IC Cellular, WiMax Up Converter 10MHz ~ 7.1GHz

Buy Now Datasheet
RF Mixers - SIM-U712H+ - 712161-SIM-U712H+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SIM-U712H+
712161-SIM-U712H+
RF Mixers - SIM-U712H+ 712161-SIM-U712H+
Manufacturer: Mini-Circuits Win Source Part Number: 712161-SIM-U712H+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 712161-SIM-U712H+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
10MHZ 7.1GHZ Rf Mixer - 861-SIM-U712H+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 7.1GHZ Rf Mixer
861-SIM-U712H+
10MHZ 7.1GHZ Rf Mixer 861-SIM-U712H+
IC MIX 10MHZ-7.1GHZ UP 8SMD Product overview: SIM-U712H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 7.1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10MHZ, 7.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-U712H+ can be used for catalog matching and distributor lookup.

IC MIX 10MHZ-7.1GHZ UP 8SMD Product overview: SIM-U712H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 7.1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10MHZ, 7.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-U712H+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers - SIM-U712H+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SIM-U712H+
RF and Wireless - RF Mixers SIM-U712H+
IC MIX 10MHZ-7.1GHZ UP 8SMD

IC MIX 10MHZ-7.1GHZ UP 8SMD

Supplier's Site
RF Mixers - SIM-U712H+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SIM-U712H+
RF Mixers SIM-U712H+
RF Mixer IC Cellular, WiMax Up Converter 10MHz ~ 7.1GHz

RF Mixer IC Cellular, WiMax Up Converter 10MHz ~ 7.1GHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 3157-SIM-U712H+TR-ND 712161-SIM-U712H+ 861-SIM-U712H+ SIM-U712H+ SIM-U712H+
Product Name RF Mixers RF Mixers - SIM-U712H+ 10MHZ 7.1GHZ Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; 8-SMD, No Lead Tape & Reel (TR) Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-0416LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer - MMIQ-0416LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 4000 to 16000 MHz
View Details
1200 – 1700 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73089-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 1200 to 1700 MHz
IF 50 MHz
View Details
5 suppliers
RF Mixers - 3157-MAC-113H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 300 to 12000 MHz
View Details
4 suppliers