RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 3.7GHz ~ 10GHz
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 3.7GHz ~ 10GHz
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 3.7GHz ~ 10GHz
IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD Product overview: SIM-14H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHZ, 10GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3.7GHZ, 10GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-14H+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 716218-SIM-14H+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1543+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 3.7GHz ~ 10GHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 3157-SIM-14H+DKR-ND | 861-SIM-14H+ | 716218-SIM-14H+ | SIM-14H+ | SIM-14H+ |
| Product Name | RF Mixers | 3.7GHZ 10GHZ Rf Mixer | RF Mixers - SIM-14H+ | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 8-SMD, No Lead | Tape & Reel (TR) | Surface Mount; 8-SMD, No Lead |