Mini-Circuits 1MHZ 300MHZ Rf Power Divider Splitter SCP-3-1+

Description
RF PWR DVDR 1MHZ-300MHZ 8SMD Product overview: SCP-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-3-1+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF PWR DVDR 1MHZ-300MHZ 8SMD Product overview: SCP-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-3-1+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCP-3-1+ is a surface mount RF power splitter/combiner designed for operation within a frequency range of 1 to 300 MHz. It features a maximum power input of 1W when used as a splitter and has a low insertion loss of 0.4 dB typical. The device provides good isolation, rated at 25 dB typical, and exhibits excellent output voltage standing wave ratio (VSWR) of 1.1:1 typical. The operating temperature range for the SCP-3-1+ is from -40¬8C to 85¬8C, with a storage temperature range of -55¬8C to 100¬8C. The product is RoHS compliant, ensuring it meets environmental standards. The pin connections include SUM PORT, PORT 1, PORT 2, PORT 3, and multiple ground connections. This splitter is suitable for applications in VHF/UHF receivers and transmitters, as well as communications systems.

Datasheet Summary
Powered by GS/AI

The SCP-3-1+ is a surface mount RF power splitter/combiner designed for operation within a frequency range of 1 to 300 MHz. It features a maximum power input of 1W when used as a splitter and has a low insertion loss of 0.4 dB typical. The device provides good isolation, rated at 25 dB typical, and exhibits excellent output voltage standing wave ratio (VSWR) of 1.1:1 typical. The operating temperature range for the SCP-3-1+ is from -40¬8C to 85¬8C, with a storage temperature range of -55¬8C to 100¬8C. The product is RoHS compliant, ensuring it meets environmental standards. The pin connections include SUM PORT, PORT 1, PORT 2, PORT 3, and multiple ground connections. This splitter is suitable for applications in VHF/UHF receivers and transmitters, as well as communications systems.

Suppliers

Company
Product
Description
Supplier Links
1MHZ 300MHZ Rf Power Divider Splitter - 851-SCP-3-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 300MHZ Rf Power Divider Splitter
851-SCP-3-1+
1MHZ 300MHZ Rf Power Divider Splitter 851-SCP-3-1+
RF PWR DVDR 1MHZ-300MHZ 8SMD Product overview: SCP-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-3-1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1MHZ-300MHZ 8SMD Product overview: SCP-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-3-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCP-3-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCP-3-1+TR-ND
RF Power Dividers/Splitters 3157-SCP-3-1+TR-ND
RF Power Divider 1MHz ~ 300MHz Isolation (Min) 25dB, 4° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 1MHz ~ 300MHz Isolation (Min) 25dB, 4° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SCP-3-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCP-3-1+
RF Power Dividers/Splitters SCP-3-1+
RF Power Divider 1 MHz ~ 300 MHz Isolation (Min) 25dB, 4° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 1 MHz ~ 300 MHz Isolation (Min) 25dB, 4° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-SCP-3-1+ 3157-SCP-3-1+TR-ND SCP-3-1+
Product Name 1MHZ 300MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 8-SMD, Flat Leads 8-SMD, Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
RF Power Dividers/Splitters - 3157-SYPS-2-52HP+TR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - J3-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 1.20 dB
View Details