RF PWR DVDR 1.85GHZ-2.2GHZ 6SMD Product overview: SCN-2-22+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85GHZ, 2.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.85GHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-22+ can be used for catalog matching and distributor lookup.
RF Power Divider 1.85GHz ~ 2.2GHz Isolation (Min) 17dB, 19dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 1.85GHz ~ 2.2GHz Isolation (Min) 17dB, 19dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 1.85GHz ~ 2.2GHz Isolation (Min) 17dB, 19dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 1.85 GHz ~ 2.2 GHz Isolation (Min) 17dB, 19dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-SCN-2-22+ | 3157-SCN-2-22+TR-ND | SCN-2-22+ |
| Product Name | 1.85GHZ 2.2GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 6-SMD, No Lead | 6-SMD, No Lead |
| Connectors | SMD/SMT | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) |