Mini-Circuits 4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω SCA-4-15-75+

Description
4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω
Request a Quote Datasheet
Description
4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω - SCA-4-15-75+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω
SCA-4-15-75+
4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω SCA-4-15-75+
4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω

4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCA-4-15-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCA-4-15-75+TR-ND
RF Power Dividers/Splitters 3157-SCA-4-15-75+TR-ND
RF Power Divider 10MHz ~ 1.5GHz Isolation (Min) 17dB, 16° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 10MHz ~ 1.5GHz Isolation (Min) 17dB, 16° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet
10MHZ 1.5GHZ Rf Power Divider Splitter - 851-SCA-4-15-75+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1.5GHZ Rf Power Divider Splitter
851-SCA-4-15-75+
10MHZ 1.5GHZ Rf Power Divider Splitter 851-SCA-4-15-75+
RF PWR DVDR 10MHZ-1.5GHZ 10SMD Product overview: SCA-4-15-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-15-75+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-1.5GHZ 10SMD Product overview: SCA-4-15-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCA-4-15-75+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCA-4-15-75+ - SCA-4-15-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCA-4-15-75+
SCA-4-15-75+
RF Power Dividers/Splitters - SCA-4-15-75+ SCA-4-15-75+
Manufacturer: Mini-Circuits Win Source Part Number: 316329-SCA-4-15-75+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 316329-SCA-4-15-75+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - SCA-4-15-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCA-4-15-75+
RF Power Dividers/Splitters SCA-4-15-75+
RF Power Divider 10 MHz ~ 1.5 GHz Isolation (Min) 17dB, 16° Imbalance (Max) 10-SMD, Flat Leads

RF Power Divider 10 MHz ~ 1.5 GHz Isolation (Min) 17dB, 16° Imbalance (Max) 10-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SCA-4-15-75+ 3157-SCA-4-15-75+TR-ND 851-SCA-4-15-75+ SCA-4-15-75+ SCA-4-15-75+
Product Name 4 Ways Core & Wire Power Splitter, 10 - 1500 MHz, 75Ω RF Power Dividers/Splitters 10MHZ 1.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - SCA-4-15-75+ RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1500.00 MHz 10.00 to 1500.00 MHz 10.00 to 1500.00 MHz
Insertion Loss 0.50 dB 2.00 dB 2.00 dB 2.00 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Core & Wire 90° Hybrid, 55 - 90 MHz, 50Ω - ADQ-90+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 55.00 to 90.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-WP4A+TR-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.90 dB
Isolation 15.00 dB
View Details
3 suppliers
4.4GHZ 5.9GHZ Rf Power Divider Splitter - 851-SCG-3-592+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-TCP-2-25X+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 0.80 dB
Isolation 10.00 dB
View Details
4 suppliers