The ROS-2500-2319+ is a surface mount voltage controlled oscillator designed for wireless communications and transmission radio applications, operating from 2200 to 2495 MHz with a 5V tuning range. It features linear tuning characteristics, low phase noise, and low pushing and pulling. The device is housed in a CK605 case measuring 12.70 mm x 12.70 mm x 4.57 mm, with a nominal power output of +4.5 dBm, a tuning sensitivity of 130 MHz/V, and a DC operating voltage of 5 V at a maximum current of 35 mA. It operates over a temperature range of -55°C to 85°C and is RoHS compliant.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2500-2319+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |