Mini-Circuits RF Filters - RLP-83+ RLP-83+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 932243-RLP-83+ Features: 93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-83+DKR, 3157-RLP-83+CT, 3157-RLP-83+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 932243-RLP-83+ Features: 93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-83+DKR, 3157-RLP-83+CT, 3157-RLP-83+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RLP-83+
RLP-83+
RF Filters - RLP-83+ RLP-83+
Manufacturer: Mini-Circuits Win Source Part Number: 932243-RLP-83+ Features: 93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-83+DKR, 3157-RLP-83+CT, 3157-RLP-83+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 932243-RLP-83+
Features: 93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RLP-83+DKR, 3157-RLP-83+CT, 3157-RLP-83+TR

Buy Now Datasheet
RF Filters - 3157-RLP-83+DKR-ND - DigiKey
Thief River Falls, MN, United States
93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-83+CT-ND - DigiKey
Thief River Falls, MN, United States
93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-83+TR-ND - DigiKey
Thief River Falls, MN, United States
93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RLP-83+ 3157-RLP-83+DKR-ND
Product Name RF Filters - RLP-83+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω - BFHK-1072+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.2 dB
View Details
2 suppliers
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2300/200)-2120N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 3 dB
View Details