Mini-Circuits Filters - RF Filters RLP-50+

Description
Win Source Part Number: 1353946-RLP-50+ Category: Filters - RF Filters Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 59MHz (Cutoff) Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm) ECCN: EAR99 Height (Max): 0.100" (2.54mm) Filter Type: Low Pass
Request a Quote Datasheet
Description
Win Source Part Number: 1353946-RLP-50+ Category: Filters - RF Filters Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 59MHz (Cutoff) Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm) ECCN: EAR99 Height (Max): 0.100" (2.54mm) Filter Type: Low Pass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - RLP-50+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
RLP-50+
Filters - RF Filters RLP-50+
Win Source Part Number: 1353946-RLP-50+ Category: Filters - RF Filters Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 59MHz (Cutoff) Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm) ECCN: EAR99 Height (Max): 0.100" (2.54mm) Filter Type: Low Pass

Win Source Part Number: 1353946-RLP-50+
Category: Filters - RF Filters
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 59MHz (Cutoff)
Package / Case: 8-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm)
ECCN: EAR99
Height (Max): 0.100" (2.54mm)
Filter Type: Low Pass

Buy Now Datasheet
RF Filters - 3157-RLP-50+CT-ND - DigiKey
Thief River Falls, MN, United States
59MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

59MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-50+TR-ND - DigiKey
Thief River Falls, MN, United States
59MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

59MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-50+DKR-ND - DigiKey
Thief River Falls, MN, United States
59MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

59MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RLP-50+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RLP-50+
RF Filters RLP-50+
RF FILTER LOW PASS 59MHZ 8SMD

RF FILTER LOW PASS 59MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RLP-50+ 3157-RLP-50+CT-ND RLP-50+
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 15.5 - 18 GHz Bandpass Filter - MFBP-00107PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15500 to 18000 MHz
View Details
Filter Select Plus -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details
RF Filters - 1761-L095XG9S-TCT-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 9500 MHz
View Details
Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω - BPF-C495+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 495 dB
View Details
3 suppliers