Mini-Circuits RF Filters RLP-158+

Description
172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-RLP-158+DKR-ND - DigiKey
Thief River Falls, MN, United States
172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-158+CT-ND - DigiKey
Thief River Falls, MN, United States
172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-158+TR-ND - DigiKey
Thief River Falls, MN, United States
172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - RLP-158+
RLP-158+
RF Filters - RLP-158+ RLP-158+
Manufacturer: Mini-Circuits Win Source Part Number: 891968-RLP-158+ Features: 172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-158+TR, 3157-RLP-158+CT, 3157-RLP-158+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 891968-RLP-158+
Features: 172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RLP-158+TR, 3157-RLP-158+CT, 3157-RLP-158+DKR

Buy Now Datasheet
RF Filters - RLP-158+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RLP-158+
RF Filters RLP-158+
RF FILTER LOW PASS 172MHZ 8SMD

RF FILTER LOW PASS 172MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-RLP-158+DKR-ND RLP-158+ RLP-158+
Product Name RF Filters RF Filters - RLP-158+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-0785SM, 7.85 Surface Mount Bandpass Filter - FB-0785SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 7250 to 8450 MHz
Package Type Surface Mount
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
RF Filters - 1761-B098QC5S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details