Mini-Circuits 4X SMT Multiplier, Output Freq 1720 - 2520 MHz RKK-4-252+

Description
Mini-Circuits’ RKK-4-252+ frequency multiplier provides a multiplication factor of 4, converting input fre- quencies from 430 to 630 MHz into output frequencies from 1720 to 2520 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +16 to +19 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.
Request a Quote Datasheet
Description
Mini-Circuits’ RKK-4-252+ frequency multiplier provides a multiplication factor of 4, converting input fre- quencies from 430 to 630 MHz into output frequencies from 1720 to 2520 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +16 to +19 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4X SMT Multiplier, Output Freq 1720 - 2520 MHz - RKK-4-252+ - Mini-Circuits
Brooklyn, NY, United States
4X SMT Multiplier, Output Freq 1720 - 2520 MHz
RKK-4-252+
4X SMT Multiplier, Output Freq 1720 - 2520 MHz RKK-4-252+
Mini-Circuits’ RKK-4-252+ frequency multiplier provides a multiplication factor of 4, converting input fre- quencies from 430 to 630 MHz into output frequencies from 1720 to 2520 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +16 to +19 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.

Mini-Circuits’ RKK-4-252+ frequency multiplier provides a multiplication factor of 4, converting input fre- quencies from 430 to 630 MHz into output frequencies from 1720 to 2520 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +16 to +19 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RKK-4-252+
Product Name 4X SMT Multiplier, Output Freq 1720 - 2520 MHz
Input Frequency Range 430 to 630 MHz
Unlock Full Specs
to access all available technical data

Similar Products

7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz - RMK-7-81+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 11.5 MHz
Multiplying Factor 7x
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 6600 - 10005 MHz - RMK-3-14+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 2250 - 2750 MHz - RMK-5-2751+ - Mini-Circuits
Specs
Input Frequency Range 450 to 550 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
3X SMT Multiplier, Output Freq 1200 - 2100 MHz - RMK-3-212+ - Mini-Circuits
Specs
Input Frequency Range 400 to 700 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details