Mini-Circuits RF Directional Coupler DBTC-7-152X+

Description
RF DIR COUPLER 10MHZ-1.5GHZ 5SMD
Request a Quote Datasheet
Description
RF DIR COUPLER 10MHZ-1.5GHZ 5SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-DBTC-7-152X+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-7-152X+CT-ND
RF Directional Coupler 3157-DBTC-7-152X+CT-ND
RF DIR COUPLER 10MHZ-1.5GHZ 5SMD

RF DIR COUPLER 10MHZ-1.5GHZ 5SMD

Buy Now Datasheet
RF Directional Coupler - 3157-DBTC-7-152X+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-7-152X+DKR-ND
RF Directional Coupler 3157-DBTC-7-152X+DKR-ND
RF DIR COUPLER 10MHZ-1.5GHZ 5SMD

RF DIR COUPLER 10MHZ-1.5GHZ 5SMD

Buy Now Datasheet
RF Directional Coupler - 3157-DBTC-7-152X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-7-152X+TR-ND
RF Directional Coupler 3157-DBTC-7-152X+TR-ND
RF Directional Coupler Cellular 10MHz ~ 1.5GHz 7 ± 0.5dB 1W 5-SMD Module

RF Directional Coupler Cellular 10MHz ~ 1.5GHz 7 ± 0.5dB 1W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - DBTC-7-152X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
DBTC-7-152X+
RF Directional Coupler DBTC-7-152X+
RF Directional Coupler Cellular 10MHz ~ 1.5GHz 7 ± 0.5dB 1W 5-SMD Module

RF Directional Coupler Cellular 10MHz ~ 1.5GHz 7 ± 0.5dB 1W 5-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-DBTC-7-152X+CT-ND DBTC-7-152X+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details