Mini-Circuits 7.2GHz Rf Power Divider Splitter QCS-722+

Description
2-Way Splitter, 4-7.2GHz, 1-IN, 6-Pin SMT, Ceramic Product overview: QCS-722+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 7.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-722+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Way Splitter, 4-7.2GHz, 1-IN, 6-Pin SMT, Ceramic Product overview: QCS-722+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 7.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-722+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.2GHz Rf Power Divider Splitter - 851-QCS-722+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.2GHz Rf Power Divider Splitter
851-QCS-722+
7.2GHz Rf Power Divider Splitter 851-QCS-722+
2-Way Splitter, 4-7.2GHz, 1-IN, 6-Pin SMT, Ceramic Product overview: QCS-722+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 7.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-722+ can be used for catalog matching and distributor lookup.

2-Way Splitter, 4-7.2GHz, 1-IN, 6-Pin SMT, Ceramic Product overview: QCS-722+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2GHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 7.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-722+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-QCS-722+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-722+TR-ND
RF Power Dividers/Splitters 3157-QCS-722+TR-ND
RF Power Divider 4GHz ~ 7.2GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 4GHz ~ 7.2GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-722+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-722+CT-ND
RF Power Dividers/Splitters 3157-QCS-722+CT-ND
RF Power Divider 4GHz ~ 7.2GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 4GHz ~ 7.2GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-722+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-722+DKR-ND
RF Power Dividers/Splitters 3157-QCS-722+DKR-ND
RF Power Divider 4GHz ~ 7.2GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 4GHz ~ 7.2GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - QCS-722+ - QCS-722+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCS-722+
QCS-722+
RF Power Dividers/Splitters - QCS-722+ QCS-722+
Manufacturer: Mini-Circuits Win Source Part Number: 1241228-QCS-722+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1241228-QCS-722+
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - QCS-722+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCS-722+
RF Power Dividers/Splitters QCS-722+
RF Power Divider 4 GHz ~ 7.2 GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 4 GHz ~ 7.2 GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-QCS-722+ 3157-QCS-722+TR-ND QCS-722+ QCS-722+
Product Name 7.2GHz Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters - QCS-722+ RF Power Dividers/Splitters
Package Type / Form Factor Case GE0805C-1 0805 (2012 Metric), 6 PC Pad 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Resistive Power Splitters/Taps - WMRD08-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
PD3-0R412, 3-Way Wilkinson Power Divider - PD3-0R412 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 12000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - HJK-4R-25G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
2 Way Power Divider - 5o3188600 - 5o.com
Specs
Connectors BNC; SMA; Type N; SMA, N, BNC
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details