Mini-Circuits Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω ADPQ-2-250+

Description
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω
Request a Quote
Description
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADPQ-2-250+ is a 2-way 90° 50Ω surface mount power splitter/combiner operating from 150 to 250 MHz, housed in a CD637 case measuring 7.62 x 1.65 x 0.76 mm. It features a typical insertion loss of 0.2 dB, amplitude unbalance of 0.7 dB, phase unbalance of 4°, isolation of 24 dB, and VSWR of 1.15. The device supports up to 1 W input power, operates from -40°C to 85°C, and is RoHS compliant. It is aqueous washable and protected under U.S. Patent 6,133,525.

Datasheet Summary
Powered by GS/AI

The ADPQ-2-250+ is a 2-way 90° 50Ω surface mount power splitter/combiner operating from 150 to 250 MHz, housed in a CD637 case measuring 7.62 x 1.65 x 0.76 mm. It features a typical insertion loss of 0.2 dB, amplitude unbalance of 0.7 dB, phase unbalance of 4°, isolation of 24 dB, and VSWR of 1.15. The device supports up to 1 W input power, operates from -40°C to 85°C, and is RoHS compliant. It is aqueous washable and protected under U.S. Patent 6,133,525.

Suppliers

Company
Product
Description
Supplier Links
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω - ADPQ-2-250+ - Mini-Circuits
Brooklyn, NY, United States
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω
ADPQ-2-250+
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω ADPQ-2-250+
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω

Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - ADPQ-2-250+ - ADPQ-2-250+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - ADPQ-2-250+
ADPQ-2-250+
RF Power Dividers/Splitters - ADPQ-2-250+ ADPQ-2-250+
Manufacturer: Mini-Circuits Win Source Part Number: 860362-ADPQ-2-250+ Features: RF Power Divider 150 MHz ~ 250 MHz Isolation (Min) 17dB, 4° Imbalance (Max) 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 860362-ADPQ-2-250+
Features: RF Power Divider 150 MHz ~ 250 MHz Isolation (Min) 17dB, 4° Imbalance (Max) 6-SMD, Flat Leads
Package: Reel - TR
Package: 6-SMD, Flat Leads
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
150MHZ 250MHZ Rf Power Divider Splitter - 851-ADPQ-2-250+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ 250MHZ Rf Power Divider Splitter
851-ADPQ-2-250+
150MHZ 250MHZ Rf Power Divider Splitter 851-ADPQ-2-250+
RF PWR DVDR 150MHZ-250MHZ 6SMD Product overview: ADPQ-2-250+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ, 250MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 150MHZ, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADPQ-2-250+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 150MHZ-250MHZ 6SMD Product overview: ADPQ-2-250+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ, 250MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 150MHZ, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADPQ-2-250+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-ADPQ-2-250+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADPQ-2-250+TR-ND
RF Power Dividers/Splitters 3157-ADPQ-2-250+TR-ND
RF Power Divider 150MHz ~ 250MHz Isolation (Min) 17dB, 4° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 150MHz ~ 250MHz Isolation (Min) 17dB, 4° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - ADPQ-2-250+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ADPQ-2-250+
RF Power Dividers/Splitters ADPQ-2-250+
RF Power Divider 150 MHz ~ 250 MHz Isolation (Min) 17dB, 4° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 150 MHz ~ 250 MHz Isolation (Min) 17dB, 4° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ADPQ-2-250+ ADPQ-2-250+ 851-ADPQ-2-250+ 3157-ADPQ-2-250+TR-ND ADPQ-2-250+
Product Name Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω RF Power Dividers/Splitters - ADPQ-2-250+ 150MHZ 250MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type / Form Factor Tape & Reel (TR) 6-SMD, Flat Leads 6-SMD, Flat Leads
Connectors SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFSC-2-1+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.60 dB
View Details
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SBTC-2-10-75LX+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-SCW-2-722+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 12.00 dB
View Details
3 suppliers