Manufacturer: Mini-Circuits
Win Source Part Number: 285500-QCN-12A+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
RF Power Divider 800MHz ~ 1.25GHz Isolation (Min) 15dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 800MHz ~ 1.25GHz Isolation (Min) 15dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 800MHz ~ 1.25GHz Isolation (Min) 15dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead
RF PWR DVDR 800MHZ-1.25GHZ 6SMD Product overview: QCN-12A+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1.25GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 800MHZ, 1.25GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-12A+ can be used for catalog matching and distributor lookup.
RF Power Divider 800 MHz ~ 1.25 GHz Isolation (Min) 15dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | QCN-12A+ | 3157-QCN-12A+CT-ND | 851-QCN-12A+ | QCN-12A+ |
| Product Name | RF Power Dividers/Splitters - QCN-12A+ | RF Power Dividers/Splitters | 800MHZ 1.25GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 6-SMD, No Lead | Tape & Reel (TR) | 6-SMD, No Lead | |
| Insertion Loss | 0.40 dB | 0.40 dB | 0.40 dB | |
| Isolation | 15.00 dB |