Mini-Circuits RF Power Dividers/Splitters JPS-2-900+

Description
RF Power Divider 400MHz ~ 900MHz Isolation (Min) 16dB, 3° Imbalance (Max) 6-SMD, J-Lead
Request a Quote Datasheet
Description
RF Power Divider 400MHz ~ 900MHz Isolation (Min) 16dB, 3° Imbalance (Max) 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-JPS-2-900+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-900+TR-ND
RF Power Dividers/Splitters 3157-JPS-2-900+TR-ND
RF Power Divider 400MHz ~ 900MHz Isolation (Min) 16dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 400MHz ~ 900MHz Isolation (Min) 16dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
400MHZ 900MHZ Rf Power Divider Splitter - 851-JPS-2-900+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ 900MHZ Rf Power Divider Splitter
851-JPS-2-900+
400MHZ 900MHZ Rf Power Divider Splitter 851-JPS-2-900+
RF PWR DVDR 400MHZ-900MHZ 6SMD Product overview: JPS-2-900+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 900MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 400MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-900+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 400MHZ-900MHZ 6SMD Product overview: JPS-2-900+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 900MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 400MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-900+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - JPS-2-900+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JPS-2-900+
RF Power Dividers/Splitters JPS-2-900+
RF Power Divider 400 MHz ~ 900 MHz Isolation (Min) 16dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 400 MHz ~ 900 MHz Isolation (Min) 16dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-JPS-2-900+TR-ND 851-JPS-2-900+ JPS-2-900+
Product Name RF Power Dividers/Splitters 400MHZ 900MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, J-Lead Tape & Reel (TR) 6-SMD, J-Lead
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD4-0120, 4-Way Wilkinson Power Divider - PD4-0120 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 20000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-2-500-1-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 2.00 to 500.00 MHz
View Details
Resistive Power Splitters/Taps - WMRD10-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details