Mini-Circuits Attenuators QAT-4+

Description
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-4+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-4+CT-ND
Attenuators 3157-QAT-4+CT-ND
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-4+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-4+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-4+TR-ND
Attenuators 3157-QAT-4+TR-ND
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
50OHM Attenuator - 852-QAT-4+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-QAT-4+
50OHM Attenuator 852-QAT-4+
RF ATTENUATOR 4DB 50OHM 6TDFN Product overview: QAT-4+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-QAT-4+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 4DB 50OHM 6TDFN Product overview: QAT-4+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-QAT-4+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - QAT-4+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-4+
Attenuators QAT-4+
RF Attenuators 4dB 0 Hz ~ 50 GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0 Hz ~ 50 GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-QAT-4+CT-ND 852-QAT-4+ QAT-4+
Product Name Attenuators 50OHM Attenuator Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-BW-S3-2W263A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details