Mini-Circuits 1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω NCS4-272+

Description
1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω
Request a Quote
Description
1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS4-272+ is a 1:4 impedance ratio ceramic balun RF transformer designed for 50Ω systems in the 2300 to 2700 MHz band, with an insertion loss of 1.0 dB maximum, amplitude unbalance of 0.3 dB typ., and phase unbalance of 5 degrees typ. It features LTCC construction, operates from -40°C to +85°C, and supports up to 3 W RF power (derated to 2 W at +85°C). The device is housed in a miniature GE0805C-1 case measuring 0.079 x 0.049 x 0.033 inches, with pads for surface-mount installation and includes two RF ground connections. It is aqueous washable and suitable for WLAN, WiMAX/WIBRO, MMD, and radar applications.

Datasheet Summary
Powered by GS/AI

The NCS4-272+ is a 1:4 impedance ratio ceramic balun RF transformer designed for 50Ω systems in the 2300 to 2700 MHz band, with an insertion loss of 1.0 dB maximum, amplitude unbalance of 0.3 dB typ., and phase unbalance of 5 degrees typ. It features LTCC construction, operates from -40°C to +85°C, and supports up to 3 W RF power (derated to 2 W at +85°C). The device is housed in a miniature GE0805C-1 case measuring 0.079 x 0.049 x 0.033 inches, with pads for surface-mount installation and includes two RF ground connections. It is aqueous washable and suitable for WLAN, WiMAX/WIBRO, MMD, and radar applications.

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω - NCS4-272+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω
NCS4-272+
1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω NCS4-272+
1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω

1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS4-272+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.3GHz ~ 2.7GHz 1:4 6-SMD, No Lead

RF Balun 2.3GHz ~ 2.7GHz 1:4 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS4-272+ 3157-NCS4-272+TR-ND
Product Name 1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG2-352+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW1-3901+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω - TC1.5-52TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - BLJC2-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details