Mini-Circuits 1:2 LTCC Transformer, 240 - 770 MHz, 50Ω NCS2-771+

Description
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NCS2-771+ is a 1:2 ratio ceramic balun RF transformer designed for 50Ω impedance applications between 240 MHz and 770 MHz, used in VHF/UHF, satellite, and instrumentation systems. It features a miniature 0805 case style (2.0 x 1.24 x 0.84 mm) with LTCC construction, operates from -40°C to 85°C, and handles up to 2 W RF power, derating linearly to 1 W at 100°C. Insertion loss is specified up to 0.8 dB, amplitude unbalance up to 1.0 dB, and phase unbalance up to 11 degrees over the operating band. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

NCS2-771+ is a 1:2 ratio ceramic balun RF transformer designed for 50Ω impedance applications between 240 MHz and 770 MHz, used in VHF/UHF, satellite, and instrumentation systems. It features a miniature 0805 case style (2.0 x 1.24 x 0.84 mm) with LTCC construction, operates from -40°C to 85°C, and handles up to 2 W RF power, derating linearly to 1 W at 100°C. Insertion loss is specified up to 0.8 dB, amplitude unbalance up to 1.0 dB, and phase unbalance up to 11 degrees over the operating band. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω - NCS2-771+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω
NCS2-771+
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω NCS2-771+
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω

1:2 LTCC Transformer, 240 - 770 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-771+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-NCS2-771+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-NCS2-771+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 240MHz ~ 770MHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-771+ 3157-NCS2-771+CT-ND
Product Name 1:2 LTCC Transformer, 240 - 770 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 1 - 800 MHz, 50Ω - TMO-1-02+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:4 CORE & WIRE Transformer, 0.07 - 250 MHz, 50Ω - ADT4-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformers - TC4-1W-7ALN+ - ODG (Origin Data Global)
Specs
Category Signal
View Details
Balun - 3157-BBFCG1-252+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details