The ADT4-6+ is a surface mount RF transformer designed for impedance matching in applications from 0.07 MHz to 250 MHz with a 50Ω system impedance. It features a 4:1 turns ratio, maximum RF power handling of 0.5 W, and a DC current limit of 30 mA. The operating temperature range is -20°C to 85°C, with storage temperatures from -55°C to 100°C. It offers a typical return loss of 21 dB within its 1 dB bandwidth and has an insertion loss of 0.3 dB typ. referenced to mid-band. The device is housed in a CD637 case, measuring 6.91 x 7.87 x 5.59 mm, and is RoHS compliant. It is aqueous washable and protected under US patent 6,133,525.
1:4 CORE & WIRE Transformer, 0.07 - 250 MHz, 50Ω
RF Balun 7kHz ~ 250MHz 1:4 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT4-6+ | 3157-ADT4-6+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.07 - 250 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |