Mini-Circuits RF Mixers MDB-44H+

Description
RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225
Request a Quote Datasheet
Description
RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 3157-MDB-44H+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225

RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225

Buy Now Datasheet
RF Mixers - 3157-MDB-44H+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225

RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225

Buy Now Datasheet
RF Mixers - 3157-MDB-44H+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225

RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz DQ1225

Buy Now Datasheet
RF and Wireless - RF Mixers - 1351327-MDB-44H+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Mixers
1351327-MDB-44H+
RF and Wireless - RF Mixers 1351327-MDB-44H+
Win Source Part Number: 1351327-MDB-44H+ Category: RF and Wireless - RF Mixers Package: Tape & Reel Standard Package: 500 Frequency: 10GHz ~ 40GHz RF Type: ISM, VSAT Secondary Attributes: Up/Down Converter Mounting Type: Surface Mount Package / Case: 12-VQFN Exposed Pad Supplier Device Package: 12-MCLP (3x3) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Mini-Circuits

Win Source Part Number: 1351327-MDB-44H+
Category: RF and Wireless - RF Mixers
Package: Tape & Reel
Standard Package: 500
Frequency: 10GHz ~ 40GHz
RF Type: ISM, VSAT
Secondary Attributes: Up/Down Converter
Mounting Type: Surface Mount
Package / Case: 12-VQFN Exposed Pad
Supplier Device Package: 12-MCLP (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Mini-Circuits

Buy Now Datasheet
10GHZ 40GHZ Rf Mixer - 861-MDB-44H+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10GHZ 40GHZ Rf Mixer
861-MDB-44H+
10GHZ 40GHZ Rf Mixer 861-MDB-44H+
IC MIX 10GHZ-40GHZ UP/DN DQ1225 Product overview: MDB-44H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHZ, 40GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10GHZ, 40GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDB-44H+ can be used for catalog matching and distributor lookup.

IC MIX 10GHZ-40GHZ UP/DN DQ1225 Product overview: MDB-44H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHZ, 40GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10GHZ, 40GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDB-44H+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - MDB-44H+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
MDB-44H+
RF Mixers MDB-44H+
RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz 12-MCLP (3x3)

RF Mixer IC ISM, VSAT Up/Down Converter 10GHz ~ 40GHz 12-MCLP (3x3)

Buy Now Datasheet
RF and Wireless - RF Mixers - MDB-44H+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
MDB-44H+
RF and Wireless - RF Mixers MDB-44H+
IC MIX 10GHZ-40GHZ UP/DN DQ1225

IC MIX 10GHZ-40GHZ UP/DN DQ1225

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 3157-MDB-44H+DKR-ND 1351327-MDB-44H+ 861-MDB-44H+ MDB-44H+ MDB-44H+
Product Name RF Mixers RF and Wireless - RF Mixers 10GHZ 40GHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; 12-VQFN Exposed Pad 12-VQFN Exposed Pad Tape & Reel (TR) Surface Mount; 12-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details
M4-0140LK, Double-Balanced 1 - 40 GHz Mixers - M4-0140LK - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 1000 to 40000 MHz
View Details
1400 to 2000 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer - SKY73421-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 36-pin
RF 1400 to 2000 MHz
IF 150 MHz
View Details
6 suppliers
RF Mixers - 3157-ZMDB-653H-E+-ND - DigiKey
Specs
Package Type Module
RF 20000 to 65000 MHz
View Details