Mini-Circuits RF Mixers SIM-83+

Description
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz
Request a Quote Datasheet
Description
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 3157-SIM-83+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

Buy Now Datasheet
RF Mixers - 3157-SIM-83+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

Buy Now Datasheet
RF Mixers - 3157-SIM-83+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

Buy Now Datasheet
2.3GHZ 8GHZ Rf Mixer - 861-SIM-83+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.3GHZ 8GHZ Rf Mixer
861-SIM-83+
2.3GHZ 8GHZ Rf Mixer 861-SIM-83+
IC MIX 2.3GHZ-8GHZ UP/DOWN 6SMD Product overview: SIM-83+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3GHZ, 8GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.3GHZ, 8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-83+ can be used for catalog matching and distributor lookup.

IC MIX 2.3GHZ-8GHZ UP/DOWN 6SMD Product overview: SIM-83+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3GHZ, 8GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.3GHZ, 8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-83+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SIM-83+ - 323934-SIM-83+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SIM-83+
323934-SIM-83+
RF Mixers - SIM-83+ 323934-SIM-83+
Manufacturer: Mini-Circuits Win Source Part Number: 323934-SIM-83+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 323934-SIM-83+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
RF Mixers - SIM-83+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SIM-83+
RF Mixers SIM-83+
RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

RF Mixer IC ISM, VSAT, WIFI Up/Down Converter 2.3GHz ~ 8GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - SIM-83+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SIM-83+
RF and Wireless - RF Mixers SIM-83+
IC MIX 2.3GHZ-8GHZ UP/DOWN 6SMD

IC MIX 2.3GHZ-8GHZ UP/DOWN 6SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 3157-SIM-83+CT-ND 861-SIM-83+ 323934-SIM-83+ SIM-83+ SIM-83+
Product Name RF Mixers 2.3GHZ 8GHZ Rf Mixer RF Mixers - SIM-83+ RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount; 8-SMD, No Lead Tape & Reel (TR) Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-HJK-372H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
RF 420 to 3730 MHz
View Details
2 suppliers
Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
T3-12LCQG-1, Two-Tone-Terminator Mixer - T3-12LCQG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 12000 MHz
View Details