Mini-Circuits Ceramic Filters LFCW-7500+

Description
CER FILTER 8.4GHZ LOW PASS
Request a Quote Datasheet
Description
CER FILTER 8.4GHZ LOW PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCW-7500+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-7500+TR-ND
Ceramic Filters 3157-LFCW-7500+TR-ND
CER FILTER 8.4GHZ LOW PASS

CER FILTER 8.4GHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-7500+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-7500+DKR-ND
Ceramic Filters 3157-LFCW-7500+DKR-ND
CER FILTER 8.4GHZ LOW PASS

CER FILTER 8.4GHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-7500+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-7500+CT-ND
Ceramic Filters 3157-LFCW-7500+CT-ND
CER FILTER 8.4GHZ LOW PASS

CER FILTER 8.4GHZ LOW PASS

Buy Now Datasheet
Filters Ceramic Filters - LFCW-7500+ - Win Source Electronics
Laguna Hills, CA, United States
Filters Ceramic Filters
LFCW-7500+
Filters Ceramic Filters LFCW-7500+
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters Ceramic Filters Series: LFCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 8.4GHz Cut Off Impedance: 50Ohm Insertion Loss: 2.3dB Filter Type: Low Pass

Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: Filters Ceramic Filters
Series: LFCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Frequency: 8.4GHz Cut Off
Impedance: 50Ohm
Insertion Loss: 2.3dB
Filter Type: Low Pass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-LFCW-7500+TR-ND LFCW-7500+
Product Name Ceramic Filters Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 0.7 GHz Surface Mount Lowpass Filter - MFLP-00042GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 700 MHz
View Details
Low Pass Filter - 5o27160540 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -25 to 55 C (-13 to 131 F)
Fc 5 to 95 MHz
View Details
1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details
Lumped LC Band Pass Filter, 1200 - 1600 MHz, 50Ω - BPF-BD1400+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1400 dB
View Details
2 suppliers