Low pass filter with a frequency range of 5 to 95 MHz, 50 Ω impedance, and 10 W power handling, designed for wireless communication, audio processing, biomedical signal processing, and radar systems. It features insertion loss of 1.5 dB, 40 dB rejection at 105 to 500 MHz, and a VSWR of 1.4. The device has a black polymer housing, SMA female or N female connector options, and dimensions of 160 × 54 × 20 mm. Operating temperature ranges from -25 to +55 °C, with storage from -55 to +125 °C. It includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o27160540 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Fc | 5 to 95 MHz |