Mini-Circuits Ceramic Filters LFCW-133+

Description
13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCW-133+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-133+TR-ND
Ceramic Filters 3157-LFCW-133+TR-ND
13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-133+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-133+DKR-ND
Ceramic Filters 3157-LFCW-133+DKR-ND
13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-133+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-133+CT-ND
Ceramic Filters 3157-LFCW-133+CT-ND
13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

13.65GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCW-133+
LFCW-133+
Ceramic Filters - LFCW-133+ LFCW-133+
Manufacturer: Mini-Circuits Win Source Part Number: 746749-LFCW-133+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1626+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 746749-LFCW-133+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1626+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - LFCW-133+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCW-133+
Ceramic Filters LFCW-133+
LTCC LOW PASS FILTER, DC - 13250

LTCC LOW PASS FILTER, DC - 13250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCW-133+TR-ND LFCW-133+ LFCW-133+
Product Name Ceramic Filters Ceramic Filters - LFCW-133+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 12 - 15.5 GHz Bandpass Filter - MFBP-00106PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 to 15500 MHz
View Details
650-668MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(659/18)-105S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 18000 kHz
Insertion Loss 1 dB
View Details
RF Filters - 3157-EQY-4-283+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 5.2 dB
View Details
2 suppliers
Low Pass Filter - 5o2741250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 4000 MHz
View Details