Mini-Circuits Ceramic Filters LFCW-113+

Description
CER FILTER 11.9GHZ LOW PASS
Request a Quote Datasheet
Description
CER FILTER 11.9GHZ LOW PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCW-113+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-113+DKR-ND
Ceramic Filters 3157-LFCW-113+DKR-ND
CER FILTER 11.9GHZ LOW PASS

CER FILTER 11.9GHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-113+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-113+TR-ND
Ceramic Filters 3157-LFCW-113+TR-ND
CER FILTER 11.9GHZ LOW PASS

CER FILTER 11.9GHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-113+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-113+CT-ND
Ceramic Filters 3157-LFCW-113+CT-ND
CER FILTER 11.9GHZ LOW PASS

CER FILTER 11.9GHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - LFCW-113+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCW-113+
Ceramic Filters LFCW-113+
LOW PASS FLTR / SURF MT / ROHS

LOW PASS FLTR / SURF MT / ROHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-LFCW-113+DKR-ND LFCW-113+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Insertion Loss 2.4 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o27165250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 2250 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
RF Filters - 3157-VLF-2600+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.97 dB
View Details