Mini-Circuits Ceramic Filters - LFCW-1062+ LFCW-1062+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 739275-LFCW-1062+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1721+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 739275-LFCW-1062+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1721+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCW-1062+
LFCW-1062+
Ceramic Filters - LFCW-1062+ LFCW-1062+
Manufacturer: Mini-Circuits Win Source Part Number: 739275-LFCW-1062+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1721+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 739275-LFCW-1062+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1721+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-LFCW-1062+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-1062+DKR-ND
Ceramic Filters 3157-LFCW-1062+DKR-ND
10.8GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

10.8GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-1062+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-1062+TR-ND
Ceramic Filters 3157-LFCW-1062+TR-ND
10.8GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

10.8GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-1062+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-1062+CT-ND
Ceramic Filters 3157-LFCW-1062+CT-ND
10.8GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

10.8GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCW-1062+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCW-1062+
Ceramic Filters LFCW-1062+
LTCC LOW PASS FILTER, DC - 10600

LTCC LOW PASS FILTER, DC - 10600

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCW-1062+ 3157-LFCW-1062+DKR-ND LFCW-1062+
Product Name Ceramic Filters - LFCW-1062+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 1.4 - 2.1 GHz Bandpass Filter - MFBP-00116CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1420 to 2090 MHz
View Details
High Pass Filter - 5o2840220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 13000 MHz
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω - JCBP-290+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers