Mini-Circuits Ceramic Filters - LFCN-320D+ LFCN-320D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 877027-LFCN-320D+ Features: 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-320D+CT, 3157-LFCN-320D+TR, 3157-LFCN-320D+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 877027-LFCN-320D+ Features: 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-320D+CT, 3157-LFCN-320D+TR, 3157-LFCN-320D+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-320D+
LFCN-320D+
Ceramic Filters - LFCN-320D+ LFCN-320D+
Manufacturer: Mini-Circuits Win Source Part Number: 877027-LFCN-320D+ Features: 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-320D+CT, 3157-LFCN-320D+TR, 3157-LFCN-320D+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 877027-LFCN-320D+
Features: 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCN-320D+CT, 3157-LFCN-320D+TR, 3157-LFCN-320D+DKR

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-320D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-320D+TR-ND
Ceramic Filters 3157-LFCN-320D+TR-ND
460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-320D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-320D+CT-ND
Ceramic Filters 3157-LFCN-320D+CT-ND
460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-320D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-320D+DKR-ND
Ceramic Filters 3157-LFCN-320D+DKR-ND
460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-320D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-320D+
Ceramic Filters LFCN-320D+
LTCC LOW PASS FILTER, DC - 320 M

LTCC LOW PASS FILTER, DC - 320 M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-320D+ 3157-LFCN-320D+TR-ND LFCN-320D+
Product Name Ceramic Filters - LFCN-320D+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2635141 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 23000 to 28000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
RF Filters - 3157-SXLP-27+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Package Type Surface Mount; 8-SMD, No Lead
View Details