Mini-Circuits Ceramic Filters - LFCN-2500D+ LFCN-2500D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 827578-LFCN-2500D+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 827578-LFCN-2500D+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-2500D+
LFCN-2500D+
Ceramic Filters - LFCN-2500D+ LFCN-2500D+
Manufacturer: Mini-Circuits Win Source Part Number: 827578-LFCN-2500D+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 827578-LFCN-2500D+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-LFCN-2500D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2500D+TR-ND
Ceramic Filters 3157-LFCN-2500D+TR-ND
2.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-2500D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2500D+CT-ND
Ceramic Filters 3157-LFCN-2500D+CT-ND
2.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-2500D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2500D+DKR-ND
Ceramic Filters 3157-LFCN-2500D+DKR-ND
2.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-2500D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-2500D+
Ceramic Filters LFCN-2500D+
LTCC LOW PASS FILTER, DC - 2500

LTCC LOW PASS FILTER, DC - 2500

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-2500D+ 3157-LFCN-2500D+TR-ND LFCN-2500D+
Product Name Ceramic Filters - LFCN-2500D+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
RF Filters - 3157-HFCG-2000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.8 dB
View Details
2 suppliers
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
View Details