Mini-Circuits Ceramic Filters LFCN-2000+

Description
2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-2000+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2000+TR-ND
Ceramic Filters 3157-LFCN-2000+TR-ND
2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-2000+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2000+CT-ND
Ceramic Filters 3157-LFCN-2000+CT-ND
2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-2000+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2000+DKR-ND
Ceramic Filters 3157-LFCN-2000+DKR-ND
2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.275GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-2000+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-2000+
Ceramic Filters LFCN-2000+
LTCC LOW PASS FILTER, DC - 2000

LTCC LOW PASS FILTER, DC - 2000

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-2000+TR-ND LFCN-2000+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1907SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
RF Filters - 1761-1105-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 4750 MHz
Bandwidth 600000 kHz
View Details
2 suppliers
1200-1220MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1210/20)-2026S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 4500 MHz
Insertion Loss 1.8 dB
View Details
MFLP-00003PSM, Passive GaAs MMIC 12.30 GHz Lowpass Filter - MFLP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12300 MHz
View Details