CER FILTER 2.05GHZ LOW PASS
2.05GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
CER FILTER 2.05GHZ LOW PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 827575-LFCN-1700D+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
LTCC LOW PASS FILTER, DC - 1700
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | 3157-LFCN-1700D+DKR-ND | LFCN-1700D+ | LFCN-1700D+ |
| Product Name | Ceramic Filters | Ceramic Filters - LFCN-1700D+ | Ceramic Filters |
| Filter Technology | Passive Filter |