Mini-Circuits Ceramic Filters LFCN-1500D+

Description
1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-1500D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1500D+TR-ND
Ceramic Filters 3157-LFCN-1500D+TR-ND
1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-1500D+
LFCN-1500D+
Ceramic Filters - LFCN-1500D+ LFCN-1500D+
Manufacturer: Mini-Circuits Win Source Part Number: 827573-LFCN-1500D+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 827573-LFCN-1500D+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - LFCN-1500D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-1500D+
Ceramic Filters LFCN-1500D+
LTCC LOW PASS FILTER, DC - 1500

LTCC LOW PASS FILTER, DC - 1500

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-1500D+TR-ND LFCN-1500D+ LFCN-1500D+
Product Name Ceramic Filters Ceramic Filters - LFCN-1500D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ3500TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details