Mini-Circuits Ceramic Filters - LFCN-1282+ LFCN-1282+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 922939-LFCN-1282+ Features: 13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-1282+TR, 3157-LFCN-1282+CT, 3157-LFCN-1282+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 922939-LFCN-1282+ Features: 13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-1282+TR, 3157-LFCN-1282+CT, 3157-LFCN-1282+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-1282+
LFCN-1282+
Ceramic Filters - LFCN-1282+ LFCN-1282+
Manufacturer: Mini-Circuits Win Source Part Number: 922939-LFCN-1282+ Features: 13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-1282+TR, 3157-LFCN-1282+CT, 3157-LFCN-1282+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 922939-LFCN-1282+
Features: 13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCN-1282+TR, 3157-LFCN-1282+CT, 3157-LFCN-1282+DKR

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1282+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1282+DKR-ND
Ceramic Filters 3157-LFCN-1282+DKR-ND
13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1282+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1282+CT-ND
Ceramic Filters 3157-LFCN-1282+CT-ND
13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1282+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1282+TR-ND
Ceramic Filters 3157-LFCN-1282+TR-ND
13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

13.9GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCN-1282+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-1282+
Ceramic Filters LFCN-1282+
LTCC LOW PASS FILTER, DC - 12800

LTCC LOW PASS FILTER, DC - 12800

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-1282+ 3157-LFCN-1282+DKR-ND LFCN-1282+
Product Name Ceramic Filters - LFCN-1282+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4825A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 130000 to 700000 kHz
View Details
Band Pass Filter - 5o2648250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 130 to 700 MHz
View Details
1.5-20GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P520S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1500 to 20000 MHz
Insertion Loss 1.5 dB
View Details
MFBT-00001PSM, GaAs MMIC Tunable Filter - MFBT-00001PSM - Marki Microwave LLC
Specs
Fc 3500 to 9500 MHz
Package Type Surface Mount
View Details