Mini-Circuits Ceramic Filters LFCN-113+

Description
12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-113+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-113+CT-ND
Ceramic Filters 3157-LFCN-113+CT-ND
12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-113+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-113+TR-ND
Ceramic Filters 3157-LFCN-113+TR-ND
12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-113+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-113+DKR-ND
Ceramic Filters 3157-LFCN-113+DKR-ND
12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

12.25GHz Low Pass Ceramic Filter 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-113+
LFCN-113+
Ceramic Filters - LFCN-113+ LFCN-113+
Manufacturer: Mini-Circuits Win Source Part Number: 710744-LFCN-113+ Family Name: LFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1711+ Alternative Parts (Cross-Reference): RFLPF3216090A0T; Introduction Date: April 02, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 710744-LFCN-113+
Family Name: LFCN
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1711+
Alternative Parts (Cross-Reference): RFLPF3216090A0T;
Introduction Date: April 02, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - LFCN-113+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-113+
Ceramic Filters LFCN-113+
LTCC LOW PASS FILTER, DC - 11000

LTCC LOW PASS FILTER, DC - 11000

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-113+CT-ND LFCN-113+ LFCN-113+
Product Name Ceramic Filters Ceramic Filters - LFCN-113+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-LFCN-4400+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 5290 MHz
View Details
2 suppliers
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
High Pass Filter - 5o2832280 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 18000 MHz
View Details