Mini-Circuits Ceramic Filters - LFCG-575+ LFCG-575+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 877019-LFCG-575+ Features: 725MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 877019-LFCG-575+ Features: 725MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCG-575+
LFCG-575+
Ceramic Filters - LFCG-575+ LFCG-575+
Manufacturer: Mini-Circuits Win Source Part Number: 877019-LFCG-575+ Features: 725MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 877019-LFCG-575+
Features: 725MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 8 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - 3157-LFCG-575+TR-ND - DigiKey
Thief River Falls, MN, United States
725MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

725MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCG-575+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-575+
Ceramic Filters LFCG-575+
LTCC LOW PASS FILTER, DC - 575 M

LTCC LOW PASS FILTER, DC - 575 M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCG-575+ 3157-LFCG-575+TR-ND LFCG-575+
Product Name Ceramic Filters - LFCG-575+ RF Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Reject Filter - UIYBSF280140A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 791 to 821 MHz
View Details
Passive GaAs MMIC 7.8 - 11.8 GHz Bandpass Filter - MFBP-00151CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7800 to 11900 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details