Mini-Circuits Ceramic Filters - LFCG-530+ LFCG-530+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 844287-LFCG-530+ Features: 670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-530+CT, 3157-LFCG-530+DKR, 3157-LFCG-530+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 844287-LFCG-530+ Features: 670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-530+CT, 3157-LFCG-530+DKR, 3157-LFCG-530+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCG-530+
LFCG-530+
Ceramic Filters - LFCG-530+ LFCG-530+
Manufacturer: Mini-Circuits Win Source Part Number: 844287-LFCG-530+ Features: 670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-530+CT, 3157-LFCG-530+DKR, 3157-LFCG-530+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 844287-LFCG-530+
Features: 670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 8 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCG-530+CT, 3157-LFCG-530+DKR, 3157-LFCG-530+TR

Buy Now Datasheet
RF Filters - 3157-LFCG-530+TR-ND - DigiKey
Thief River Falls, MN, United States
670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-530+DKR-ND - DigiKey
Thief River Falls, MN, United States
670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-530+CT-ND - DigiKey
Thief River Falls, MN, United States
670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCG-530+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-530+
Ceramic Filters LFCG-530+
LTCC LOW PASS FILTER, DC - 530 M

LTCC LOW PASS FILTER, DC - 530 M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCG-530+ 3157-LFCG-530+TR-ND LFCG-530+
Product Name Ceramic Filters - LFCG-530+ RF Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF7250A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 2600 MHz
View Details
FB-1385, 13.85 Bandpass Filter - FB-1385 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13850 to ? MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details