Mini-Circuits RF Filters LFCG-1700+

Description
2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-LFCG-1700+TR-ND - DigiKey
Thief River Falls, MN, United States
2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-1700+DKR-ND - DigiKey
Thief River Falls, MN, United States
2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-1700+CT-ND - DigiKey
Thief River Falls, MN, United States
2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

2.025GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Filters - Ceramic Filters - LFCG-1700+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
LFCG-1700+
Filters - Ceramic Filters LFCG-1700+
Win Source Part Number: 1369431-LFCG-1700+ Category: Filters - Ceramic Filters Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 2.025GHz Package / Case: 0805 (2012 Metric), 8 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Insertion Loss: 1.8dB Impedance: 50Ohm Filter Type: Low Pass

Win Source Part Number: 1369431-LFCG-1700+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 2.025GHz
Package / Case: 0805 (2012 Metric), 8 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Insertion Loss: 1.8dB
Impedance: 50Ohm
Filter Type: Low Pass

Buy Now Datasheet
Ceramic Filters - LFCG-1700+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-1700+
Ceramic Filters LFCG-1700+
LTCC LOW PASS FILTER, DC - 1700

LTCC LOW PASS FILTER, DC - 1700

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCG-1700+TR-ND LFCG-1700+ LFCG-1700+
Product Name RF Filters Filters - Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-7GHz – Low Pass Filter - UIYLPF3322A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8100 to 14000 MHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2632130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 24000 to 30000 MHz
View Details