Mini-Circuits RF Filters LFCG-1000+

Description
1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-LFCG-1000+DKR-ND - DigiKey
Thief River Falls, MN, United States
1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-1000+TR-ND - DigiKey
Thief River Falls, MN, United States
1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-1000+CT-ND - DigiKey
Thief River Falls, MN, United States
1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCG-1000+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-1000+
Ceramic Filters LFCG-1000+
LTCC LOW PASS FILTER, DC - 1000

LTCC LOW PASS FILTER, DC - 1000

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCG-1000+DKR-ND LFCG-1000+
Product Name RF Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-H026XHXW-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13750 MHz
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 4.5 GHz Lowpass Filter - MFLP-00024CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 3610 MHz
View Details